Microchip Technology, Inc. 3V 2.8V LDO Voltage Regulator IC MIC2215-PMMYML

Description
IC REG LDO 3V/2.8V/2.8V 16MLF Product overview: MIC2215-PMMYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-PMMYML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V/2.8V/2.8V 16MLF Product overview: MIC2215-PMMYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-PMMYML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 2.8V LDO Voltage Regulator IC
699-MIC2215-PMMYML
3V 2.8V LDO Voltage Regulator IC 699-MIC2215-PMMYML
IC REG LDO 3V/2.8V/2.8V 16MLF Product overview: MIC2215-PMMYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-PMMYML can be used for catalog matching and distributor lookup.

IC REG LDO 3V/2.8V/2.8V 16MLF Product overview: MIC2215-PMMYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2215-PMMYML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PMMYML - 058560-MIC2215-PMMYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PMMYML
058560-MIC2215-PMMYML
PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PMMYML 058560-MIC2215-PMMYML
Manufacturer: Microchip Technology Win Source Part Number: 058560-MIC2215-PMMYM L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.17V @ 250mA Number of Regulators: 3 Output Type: Fixed Control Features: Enable Output Current: 250mA, 250mA, 250mA Output Voltage: 3V, 2.8V, 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-MLF (4x4) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V, 2.8V, 2.8V Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA Operating Supply Current: 150μA to 550μA PSRR: 70dB to 45dB (100Hz to 1kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 058560-MIC2215-PMMYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.17V @ 250mA
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Current: 250mA, 250mA, 250mA
Output Voltage: 3V, 2.8V, 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-MLF (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 2.8V, 2.8V
Dropout Voltage-Max: 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Operating Supply Current: 150μA to 550μA
PSRR: 70dB to 45dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC2215-PMMYML 058560-MIC2215-PMMYML
Product Name 3V 2.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PMMYML
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 16-MLF (4x4)
Output Voltage 3 to 2.8 volts 3 to 2.8 volts
IOUT 0.2500 amps 0.2500 amps
Dropout Voltage 0.2750 volts 0.2750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951706VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details