Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
IC REG LINEAR 3.3V 1.5A SPAK-3
IC REG LINEAR 3.3V 1.5A SPAK-3
LDO Voltage Regulators LV, 1.5A uCap LDO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37150-3.3WR-TR-ND | MIC37150-3.3WR-TR | MIC37150-3.3WR-TR | MIC37150-3.3WR-TR | MIC37150-3.3WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-3 (3 Leads + Tab) | Other; Spak-3 (3 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |