IC REG LINEAR 5V 5A TO220-5 Product overview: MIC29501-5.0WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-5.0WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222422-MIC29501-5.0
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: MIC29501-5.0
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 5A
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
IC REG LINEAR 5V 5A TO220-5
LDO Voltage Regulators 5.0A LDO Fixed + Flag + Shutdown
IC REG LINEAR 5V 5A TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC29501-5.0WT | 1222422-MIC29501-5.0WT | 576-2239-ND | MIC29501-5.0WT | MIC29501-5.0WT | MIC29501-5.0WT | MIC29501-5.0WT |
| Product Name | 5V 5A TO220 Voltage Regulator IC | Newest Parts - MIC29501-5.0WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 26 volts | 26 volts | ? to 26 volts |