Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37150-1.8WR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1762-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1762-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1762-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3

Buy Now Datasheet
Singapore, Singapore
1.8V 1.5A Voltage Regulator IC
776-MIC37150-1.8WR
1.8V 1.5A Voltage Regulator IC 776-MIC37150-1.8WR
IC REG LINEAR 1.8V 1.5A SPAK-3 Product overview: MIC37150-1.8WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37150-1.8WR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1.5A SPAK-3 Product overview: MIC37150-1.8WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37150-1.8WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37150-1.8WR - 124361-MIC37150-1.8WR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37150-1.8WR
124361-MIC37150-1.8WR
PMIC - PMIC - Voltage Regulators - Linear - MIC37150-1.8WR 124361-MIC37150-1.8WR
Manufacturer: Microchip Technology Win Source Part Number: 124361-MIC37150-1.8W R Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 124361-MIC37150-1.8WR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear - MIC37150-1.8WR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37150-1.8WR
Voltage Regulators - Linear MIC37150-1.8WR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC37150-1.8WR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37150-1.8WR
Voltage Regulators - Linear MIC37150-1.8WR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37150-1.8WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37150-1.8WR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37150-1.8WR
IC REG LINEAR 1.8V 1.5A SPAK-3

IC REG LINEAR 1.8V 1.5A SPAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC37150-1.8WR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37150-1.8WR
PMIC - Voltage Regulators - Linear MIC37150-1.8WR
IC REG LINEAR 1.8V 1.5A SPAK-3

IC REG LINEAR 1.8V 1.5A SPAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1762-5-ND 776-MIC37150-1.8WR 124361-MIC37150-1.8WR MIC37150-1.8WR MIC37150-1.8WR MIC37150-1.8WR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC37150-1.8WR Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SPAK-3 (3 Leads + Tab) Other; Tube Other; S-PAK-3 Other; Spak-3 (3 Leads + Tab)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data