Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 1A SOT-223 Product overview: MIC37100-1.5WS TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-1.5WS TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 208345-MIC37100-1.5W
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Manufacturer Device Package: SOT-223
Regulator Topology: Positive Fixed
Voltage - Output: 1.5V
Current - Output: 1A
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Voltage - Input: 2.25 V ~ 6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-MIC37100-1.5WS TR | 208345-MIC37100-1.5WS TR |
| Product Name | 1.5V 1A LDO Voltage Regulator IC | Integrated Circuits(ICs) |
| Package Type | Other; Reel(TR) | Other; TO-261-4, TO-261AA |