Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512WT MIC29512WT

Description
Manufacturer: Microchip Technology Win Source Part Number: 058634-MIC29512WT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.24 V to 20 V Number of Outputs: 1 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058634-MIC29512WT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.24 V to 20 V Number of Outputs: 1 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512WT - 058634-MIC29512WT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512WT
058634-MIC29512WT
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512WT 058634-MIC29512WT
Manufacturer: Microchip Technology Win Source Part Number: 058634-MIC29512WT Packaging: Tube/Rail Applications: Converter, Intel Pentium Plus Mounting: Through Hole Voltage - Input: 2.24 V to 20 V Number of Outputs: 1 Output Voltage: 1.24 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5

Manufacturer: Microchip Technology
Win Source Part Number: 058634-MIC29512WT
Packaging: Tube/Rail
Applications: Converter, Intel Pentium Plus
Mounting: Through Hole
Voltage - Input: 2.24 V to 20 V
Number of Outputs: 1
Output Voltage: 1.24 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5

Buy Now Datasheet
Singapore, Singapore
TO220 Power Management IC
750-MIC29512WT
TO220 Power Management IC 750-MIC29512WT
IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29512WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29512WT can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT TO220-5 Product overview: MIC29512WT from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC29512WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29512WT
LDO Voltage Regulators MIC29512WT
LDO Voltage Regulators 5.0A LDO Adj. + Shutdown

LDO Voltage Regulators 5.0A LDO Adj. + Shutdown

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 058634-MIC29512WT 750-MIC29512WT MIC29512WT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC29512WT TO220 Power Management IC LDO Voltage Regulators
Package Type TO-220; Other; TO-220-5 Other; Tube
Special Features Multiple Outputs
Output Voltage 1.24 to 15 volts 1.25 to 16 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.6-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
PMIC - PMIC - Battery Chargers - BQ24161BRGER - 1023869-BQ24161BRGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers