The MIC2214-GKYML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA, along with a power-on reset function. The device operates within an input voltage range of 2.25V to 5.5V and is optimized for use with small ceramic output capacitors, enhancing stability and reducing board space requirements. This regulator boasts a low dropout voltage of 80mV at 100mA and an ultra-low quiescent current of 48µA, making it suitable for battery-operated devices. The MIC2214-GKYML-TR provides high output accuracy of ±1.0% initially and ±2.0% over temperature, along with thermal shutdown and current limit protection features. It is available in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package, which is advantageous for space-constrained designs. The device is particularly well-suited for applications such as cellular phones, wireless modems, and PDAs, where efficient power management is critical.
Manufacturer: Microchip Technology
Win Source Part Number: 132181-MIC2214-GKYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA, 0.24V @ 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 150mA, 300mA
Output Voltage: 1.8V, 2.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.6V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
IC REG LINEAR 1.8V/2.6V 10MLF Product overview: MIC2214-GKYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-GKYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 1.8V/2.6V 10MLF
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 1.8V/2.6V 10MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 132181-MIC2214-GKYML-TR | 776-MIC2214-GKYML-TR | 576-2646-2-ND | MIC2214-GKYML-TR | MIC2214-GKYML-TR | MIC2214-GKYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2214-GKYML-TR | 1.8V 2.6V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 10-MLF (3x3) | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Life Cycle Stage | Maturity; Active |