Switching Regulator IC Output 24-PowerFQFN
IC REG 3A 24QFN Product overview: MIC33M356-FAYMP-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33M356-FAYMP-
Win Source Part Number: 1372219-MIC33M356-FA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerFQFN
Supplier Device Package: 24-QFN (3x4.5)
Base Product Number: MIC33M356
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Switching Voltage Regulators 24 QFN 3x4.5x1.9mm T/R
HIGH PERFORMANCE 5.5V, 3A I2C CO
IC REG 3A 24QFN
HIGH PERFORMANCE 5.5V, 3A I2C CO
Switching Regulator IC Output 24-PowerFQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC33M356-FAYMP-TR-ND | 739-MIC33M356-FAYMP-TR | 1372219-MIC33M356-FAYMP-TR | MIC33M356-FAYMP-TR | MIC33M356-FAYMP-TR | MIC33M356-FAYMP-TR | MIC33M356-FAYMP-TR | MIC33M356-FAYMP-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 24-PowerFQFN | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 24-PowerFQFN | Other; 24-PowerFQFN | |||
| Output Voltage Type | Fixed | |||||||
| Output Voltage | 1 volts | |||||||
| IOUT | 3 amps | |||||||
| VIN | 5.5 volts |