Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02WS MIC2954-02WS

Description
Manufacturer: Microchip Technology Win Source Part Number: 083876-MIC2954-02WS Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.375V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 250mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR Alternative Parts (Cross-Reference): LM2937IMPX-5.0/NOPB; MIC2954-03WS TR; MIC2954-03WS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 083876-MIC2954-02WS Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.375V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 250mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR Alternative Parts (Cross-Reference): LM2937IMPX-5.0/NOPB; MIC2954-03WS TR; MIC2954-03WS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02WS - 083876-MIC2954-02WS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02WS
083876-MIC2954-02WS
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02WS 083876-MIC2954-02WS
Manufacturer: Microchip Technology Win Source Part Number: 083876-MIC2954-02WS Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.375V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 250mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR Alternative Parts (Cross-Reference): LM2937IMPX-5.0/NOPB; MIC2954-03WS TR; MIC2954-03WS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083876-MIC2954-02WS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.375V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 250mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Alternative Parts (Cross-Reference): LM2937IMPX-5.0/NOPB; MIC2954-03WS TR; MIC2954-03WS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 9101887P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101887P
Voltage Regulators 9101887P
LDO Regulator Pos 5V 0.25A

LDO Regulator Pos 5V 0.25A

Supplier's Site
Voltage Regulators - 9101887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101887
Voltage Regulators 9101887
LDO Regulator Pos 5V 0.25A

LDO Regulator Pos 5V 0.25A

Supplier's Site
Voltage Regulators - 1460319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1460319
Voltage Regulators 1460319
LDO Regulator Pos 5V 0.25A

LDO Regulator Pos 5V 0.25A

Supplier's Site
Singapore, Singapore
5V 250MA Voltage Regulator IC
776-MIC2954-02WS
5V 250MA Voltage Regulator IC 776-MIC2954-02WS
IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-02WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02WS can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-02WS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02WS can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1152-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1152-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1152-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2954-02WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2954-02WS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2954-02WS
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2954-02WS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2954-02WS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2954-02WS
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2954-02WS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2954-02WS
PMIC - Voltage Regulators - Linear MIC2954-02WS
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2954-02WS
LDO Voltage Regulators MIC2954-02WS
LDO Voltage Regulators Improved LP2954 Low Drop-out Regulator

LDO Voltage Regulators Improved LP2954 Low Drop-out Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 083876-MIC2954-02WS 9101887P 9101887 776-MIC2954-02WS 576-1152-ND MIC2954-02WS MIC2954-02WS MIC2954-02WS MIC2954-02WS
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02WS Voltage Regulators Voltage Regulators 5V 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; Sot-223 Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Voltage Regulators - 7139556 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details