IC REG LINEAR 5V 1.5A TO263-3 Product overview: MIC29150-5.0BU TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-5.0BU TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884712-MIC29150-5.0B
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC29150-5.0
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC29150-5.0BU TR-ND, MIC29150-5.0BUTR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
IC REG LINEAR 5V 1.5A TO263-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29150-5.0BU TR | 884712-MIC29150-5.0BU TR | MIC29150-5.0BUTR-ND | MIC29150-5.0BU TR | MIC29150-5.0BU TR |
| Product Name | 5V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29150-5.0BU TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 26 volts | 26 volts | ? to 26 volts |