IC REG LINEAR 1.65V 5A SPAK-7 Product overview: MIC37501-1.65BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37501-1.65BR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
Manufacturer: Microchip Technology
Win Source Part Number: 120430-MIC37501-1.65
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Output Voltage: 1.65V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-7
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.65V
Operating Supply Current: 100mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LINEAR 1.65V 5A SPAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 1.65V 5A SPAK-7
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC37501-1.65BR | MIC37501-1.65BR-ND | 120430-MIC37501-1.65BR | MIC37501-1.65BR | MIC37501-1.65BR | MIC37501-1.65BR |
| Product Name | 1.65V 5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC37501-1.65BR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; SPAK-7 (7 Leads + Tab) | Other; S-PAK-7 | Other; SPak-7 (7 leads + Tab) | ||
| Output Voltage | 1.65 volts | 1.65 volts | 1.65 volts | 1.65 to ? volts | 1.65 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |