Manufacturer: Microchip Technology
Win Source Part Number: 119796-MIC2940A-3.3B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 1.25A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.25A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 1.25A
Operating Supply Current: 500μA to 70mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3
IC REG LINEAR 3.3V 1.25A TO263-3 Product overview: MIC2940A-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.25A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2940A-3.3BU can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1.25A TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3
IC REG LINEAR 3.3V 1.25A TO263-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 119796-MIC2940A-3.3BU | MIC2940A-3.3BU-ND | 776-MIC2940A-3.3BU | MIC2940A-3.3BU | MIC2940A-3.3BU | MIC2940A-3.3BU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2940A-3.3BU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.25A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tube | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |