Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1320083-MIC37303YML-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.24V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC37303YMLTR,MIC373
Base Product Number: MIC37303
RoHS Status: ROHS3 Compliant
IC REG LINEAR POS ADJ 3A 8DFN Product overview: MIC37303YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37303YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 8DFN
IC REG LINEAR POS ADJ 3A 8DFN
LDO Voltage Regulators 3A, Low Voltage uCap LDO Regulator
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC37303YML-TR-ND | 1320083-MIC37303YML-TR | 776-MIC37303YML-TR | MIC37303YML-TR | MIC37303YML-TR | MIC37303YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |