LDO Voltage Regulators
IC REG LIN POS ADJ 150MA 8MSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP
IC REG LIN POS ADJ 150MA 8MSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC2951-4.8YM-TR | MIC2951-4.8YM-TR | MIC2951-4.8YM-TR | MIC2951-4.8YM-TR |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Life Cycle Stage | Active |