Manufacturer: Microchip Technology
Win Source Part Number: 083585-MIC29372WU
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 750mA
Output Voltage: 1.24 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.75V @ 750mA
Operating Supply Current: 300μA to 16mA
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 750MA TO263-5 Product overview: MIC29372WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29372WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-263-5
IC REG LIN POS ADJ 750MA TO263-5
IC REG LIN POS ADJ 750MA TO263-5
IC REG LIN POS ADJ 750MA TO263-5
IC REG LIN POS ADJ 750MA TO263-5
LDO Voltage Regulators 750mA LDO Adj + Shutdown
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 083585-MIC29372WU | 776-MIC29372WU | MIC29372WU-ND | MIC29372WU | 536-MIC29372WU | MIC29372WU | MIC29372WU | MIC29372WU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29372WU | 750MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 750MA TO263-5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-5 | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Life Cycle Stage | Maturity; Active |