Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37100-1.5BS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37100-1.5BS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37100-1.5BS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37100-1.5BS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.5BS - 1076405-MIC37100-1.5BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.5BS
1076405-MIC37100-1.5BS
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.5BS 1076405-MIC37100-1.5BS
Manufacturer: Microchip Technology Win Source Part Number: 1076405-MIC37100-1.5 BS Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076405-MIC37100-1.5BS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5V 1A LDO Voltage Regulator IC
699-MIC37100-1.5BS
1.5V 1A LDO Voltage Regulator IC 699-MIC37100-1.5BS
IC REG LDO 1.5V 1A SOT223 Product overview: MIC37100-1.5BS from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-1.5BS can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 1A SOT223 Product overview: MIC37100-1.5BS from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-1.5BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37100-1.5BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37100-1.5BS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37100-1.5BS
IC REG LINEAR 1.5V 1A SOT223-3

IC REG LINEAR 1.5V 1A SOT223-3

Supplier's Site
Voltage Regulators - Linear - MIC37100-1.5BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37100-1.5BS
Voltage Regulators - Linear MIC37100-1.5BS
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC37100-1.5BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37100-1.5BS
Voltage Regulators - Linear MIC37100-1.5BS
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC37100-1.5BS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37100-1.5BS
PMIC - Voltage Regulators - Linear MIC37100-1.5BS
IC REG LINEAR 1.5V 1A SOT223-3

IC REG LINEAR 1.5V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC37100-1.5BS-ND 1076405-MIC37100-1.5BS 699-MIC37100-1.5BS MIC37100-1.5BS MIC37100-1.5BS MIC37100-1.5BS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC37100-1.5BS 1.5V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tube/Rail Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data