Manufacturer: Microchip Technology
Win Source Part Number: 1222417-MIC29500-3.3
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29500-3.3
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 5A
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
IC REG LINEAR 3.3V 5A TO220-3 Product overview: MIC29500-3.3WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29500-3.3WT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 5.0A LDO Fixed Voltage
IC REG LINEAR 3.3V 5A TO220-3
IC REG LINEAR 3.3V 5A TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3
IC REG LINEAR 3.3V 5A TO220-3
IC REG LINEAR 3.3V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222417-MIC29500-3.3WT | 576-1142-ND | 776-MIC29500-3.3WT | MIC29500-3.3WT | 536-MIC29500-3.3WT | MIC29500-3.3WT | MIC29500-3.3WT | MIC29500-3.3WT | MIC29500-3.3WT |
| Product Name | Newest Parts - MIC29500-3.3WT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 5A TO220 Voltage Regulator IC | LDO Voltage Regulators | IC REG LINEAR 3.3V 5A TO220-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection; Reverse Voltage Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |