Microchip Technology, Inc. 1.5V 1A SOIC LDO Voltage Regulator IC MIC37101-1.5BM TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 1A 8-SOIC Product overview: MIC37101-1.5BM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5BM TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 1A 8-SOIC Product overview: MIC37101-1.5BM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5BM TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1A SOIC LDO Voltage Regulator IC
699-MIC37101-1.5BM TR
1.5V 1A SOIC LDO Voltage Regulator IC 699-MIC37101-1.5BM TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 1A 8-SOIC Product overview: MIC37101-1.5BM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5BM TR can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 1A 8-SOIC Product overview: MIC37101-1.5BM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5BM TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 208347-MIC37101-1.5BM TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
208347-MIC37101-1.5BM TR
Integrated Circuits(ICs) 208347-MIC37101-1.5BM TR
Manufacturer: Microchip Technology Win Source Part Number: 208347-MIC37101-1.5B M TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOIC Regulator Topology: Positive Fixed Voltage - Output: 1.5V Current - Output: 1A Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Voltage - Input: 2.25 V ~ 6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 208347-MIC37101-1.5BM TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Regulator Topology: Positive Fixed
Voltage - Output: 1.5V
Current - Output: 1A
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Voltage - Input: 2.25 V ~ 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-MIC37101-1.5BM TR 208347-MIC37101-1.5BM TR
Product Name 1.5V 1A SOIC LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel(TR) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data