150 MILLAMPLOW-DROPOUT VOLTAGE R Product overview: MIC2951-3.3BM TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC2951-3.3BM TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC2951-3.3BM TR | MIC2951-3.3BM TR |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) |
| Package Type | Other; Bulk | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Output Voltage | 1.24 to 29 volts | 1.24 to 29 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.6000 to ? volts |