Manufacturer: Microchip Technology
Win Source Part Number: 142917-MIC29302WU-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Family Name: MIC29302
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Alternative Parts (Cross-Reference): TS29153CM5; LP3966ESX-ADJHFLF; LP3966ESX-ADJ/HAPB;
Introduction Date: March 01, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC29302WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302WU-TR can be used for catalog matching and distributor lookup.
LDO Regulator Pos 1.25V to 26V 3A
LDO Regulator Pos 1.25V to 26V 3A
LDO Regulator Pos 1.25V to 26V 3A
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
IC REG LINEAR POS ADJ 3A TO263-5
IC REG LINEAR POS ADJ 3A TO263-5
3A Adjustable 1.25V~25V Positive electrode 26V TO-263-5 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 3.0A LDO Adj. + Shutdown
IC REG LINEAR POS ADJ 3A TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 142917-MIC29302WU-TR | 776-MIC29302WU-TR | 9101701P | 9101701 | 576-1125-1-ND | MIC29302WU-TR | MIC29302WU-TR | MIC29302WU-TR | MIC29302WU-TR | MIC29302WU-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29302WU-TR | 3A Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-5 | Other; Tape & Reel (TR) | TO-263; Other; D2pak (to-263) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263 | |||
| Life Cycle Stage | Maturity; Active |