Manufacturer: Microchip Technology
Win Source Part Number: 229758-MIC35302WD TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Voltage - Output (Max): 5.4V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.24V
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-252-6, DPak (5 Leads + Tab)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3614-2,576-3614-
Base Product Number: MIC35302
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 3A
IC REG LINEAR POS ADJ 3A TO252-5 Product overview: MIC35302WD-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC35302WD-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
IC REG LINEAR POS ADJ 3A TO252-5
IC REG LINEAR POS ADJ 3A TO252-5
IC REG LINEAR POS ADJ 3A TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 229758-MIC35302WD TR | 776-MIC35302WD-TR | 576-3614-2-ND | MIC35302WD-TR | MIC35302WD-TR | MIC35302WD-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | Other; Tape & Reel (TR) | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |