Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
IC REG LINEAR 1.65V 1A SOT223-3
IC REG LINEAR 1.65V 1A SOT223-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC37100-1.65BS-ND | MIC37100-1.65BS | MIC37100-1.65BS | MIC37100-1.65BS |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |