Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SOIC
IC REG LINEAR 3.3V 400MA 8SOIC
IC REG LINEAR 3.3V 400MA 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC29201-3.3BM-TR-ND | MIC29201-3.3BM-TR | MIC29201-3.3BM-TR | MIC29201-3.3BM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |