Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29152WU-TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1112-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1112-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1112-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1112-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1112-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1112-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1112-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5

Buy Now Datasheet
Singapore, Singapore
1.5A Voltage Regulator IC
776-MIC29152WU-TR
1.5A Voltage Regulator IC 776-MIC29152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5 Product overview: MIC29152WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29152WU-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO263-5 Product overview: MIC29152WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29152WU-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29152WU-TR - 139440-MIC29152WU-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29152WU-TR
139440-MIC29152WU-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC29152WU-TR 139440-MIC29152WU-TR
Manufacturer: Microchip Technology Win Source Part Number: 139440-MIC29152WU-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.35V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Family Name: MIC29152 Output Voltage: 1.25 V to 26 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.6V @ 1.5A Operating Supply Current: 20mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Alternative Parts (Cross-Reference): LD29300P2MR; LD29300P2M; LD29300P2MTR; SVR1085Z; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 139440-MIC29152WU-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Family Name: MIC29152
Output Voltage: 1.25 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 20mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Alternative Parts (Cross-Reference): LD29300P2MR; LD29300P2M; LD29300P2MTR; SVR1085Z;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 9101770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101770P
Voltage Regulators 9101770P
Microchip MIC29152WU-TR

Microchip MIC29152WU-TR

Supplier's Site
Voltage Regulators - 9101770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9101770
Voltage Regulators 9101770
Microchip MIC29152WU-TR

Microchip MIC29152WU-TR

Supplier's Site
Voltage Regulators - 1654034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1654034
Voltage Regulators 1654034
Microchip MIC29152WU-TR

Microchip MIC29152WU-TR

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29152WU-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29152WU-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29152WU-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29152WU-TR
PMIC - Voltage Regulators - Linear MIC29152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29152WU-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29152WU-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29152WU-TR
IC REG LIN POS ADJ 1.5A TO263-5

IC REG LIN POS ADJ 1.5A TO263-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29152WU-TR
LDO Voltage Regulators MIC29152WU-TR
LDO Voltage Regulators 1.5A LDO Adj. + Shutdown

LDO Voltage Regulators 1.5A LDO Adj. + Shutdown

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-1112-6-ND 776-MIC29152WU-TR 139440-MIC29152WU-TR 9101770P 9101770 MIC29152WU-TR MIC29152WU-TR MIC29152WU-TR MIC29152WU-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29152WU-TR Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263; Other; TO-263-5 TO-263; Other; D2pak (to-263) TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
Output Voltage 5 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details