IC REG LIN POS ADJ 400MA 8SOIC Product overview: MIC29204YM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29204YM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 400mA 8-SOIC
400mA LDO 5v & Adj.+ Flag + Shutdown
Manufacturer: Microchip Technology
Win Source Part Number: 058615-MIC29204YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.4V @ 400mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 400mA
Output Voltage: 5V, 1.24 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Maximum Output Voltage: 26V
Protection Features: Load Dump, Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 400MA 8SOIC
IC REG LIN POS ADJ 400MA 8SOIC
LDO Voltage Regulators 400mA LDO 5v & Adj.+ Flag + Shutdown
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC29204YM | 576-1115-ND | 644255 | 058615-MIC29204YM | MIC29204YM | MIC29204YM | MIC29204YM |
| Product Name | 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29204YM | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC | SOIC; Other; 8-SOIC | |||
| Output Voltage | 1.24 to 26 volts | 1.24 to 26 volts | 1.24 to 5 volts | 1.24 volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | ||
| Dropout Voltage | 0.4000 volts | 0.7500 volts | 0.7500 volts |