Manufacturer: Microchip Technology
Win Source Part Number: 788591-MIC37300-1.8W
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: Spak-3 (3 Leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: MIC37300
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: S-PAK-3
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): AIC1084-18CTTB; G1084-18TU3Uf; LP3966ET-1.8/NOPB; RT9172-18GT;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.8V 3A SPAK-3 Product overview: MIC37300-1.8WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37300-1.8WR-T
IC REG LINEAR 1.8V 3A SPAK-3
LDO Voltage Regulators 3A Low Voltage LDO Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-3
IC REG LINEAR 1.8V 3A SPAK-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788591-MIC37300-1.8WR-TR | MIC37300-1.8WR-TR-ND | 776-MIC37300-1.8WR-TR | MIC37300-1.8WR-TR | MIC37300-1.8WR-TR | MIC37300-1.8WR-TR | MIC37300-1.8WR-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC37300-1.8WR-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Spak-3 (3 Leads + Tab) | Other; SPAK-3 (3 Leads + Tab) | Other; Tape & Reel (TR) | Other; Spak-3 (3 Leads + Tab) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |