Manufacturer: Microchip Technology
Win Source Part Number: 1076304-MIC29300-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Alternative Parts (Cross-Reference): LP2954IS/NOPB; MIC29300-5.0WU-TR; MIC29300-5.0BUY TR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 3A TO263-3 Product overview: MIC29300-5.0WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29300-5.0WU can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
IC REG LINEAR 5V 3A TO263-3
IC REG LINEAR 5V 3A TO263-3
IC REG LINEAR 5V 3A TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 649397 | 1076304-MIC29300-5.0WU | 776-MIC29300-5.0WU | 576-1122-ND | MIC29300-5.0WU | MIC29300-5.0WU | MIC29300-5.0WU | MIC29300-5.0WU |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29300-5.0WU | 5V 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Category | Low Dropout Voltage | |||||||
| Package Type | TO-263; Other; TO-263 | TO-263; Other; TO-263-3 | Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| IQ | 0.0200 amps | 0.0350 amps | ||||||
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed |