IC REG DL BUCK/LNR 2MHZ 10TMLF
IC REG DL BUCK/LNR 2MHZ 10TMLF
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 10-TMLF® (2x2)
IC REG DL BUCK/LNR 2MHZ 10TMLF
Switching Voltage Regulators Ultra Small Dual Channel DC/DC + LDO
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2225-4OYMT-TR | MIC2225-4OYMT-TR | MIC2225-4OYMT-TR | MIC2225-4OYMT-TR | MIC2225-4OYMT-TR |
| Product Name | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators |
| Package Type | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | Other; 10-UFDFN, 10-TMLF® | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Life Cycle Stage | Active | Active |