Microchip Technology, Inc. 2.5V 3.3V Voltage Regulator IC MIC2211-JSYML-TR

Description
IC REG LINEAR 2.5V/3.3V 10MLF Product overview: MIC2211-JSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-JSYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V/3.3V 10MLF Product overview: MIC2211-JSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-JSYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V Voltage Regulator IC
776-MIC2211-JSYML-TR
2.5V 3.3V Voltage Regulator IC 776-MIC2211-JSYML-TR
IC REG LINEAR 2.5V/3.3V 10MLF Product overview: MIC2211-JSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-JSYML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V/3.3V 10MLF Product overview: MIC2211-JSYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-JSYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MIC2211-JSYML-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MIC2211-JSYML-TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MIC2211-JSYML-TRCT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MIC2211-JSYML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MIC2211-JSYML-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MIC2211-JSYML-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MIC2211-JSYML-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MIC2211-JSYML-TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MIC2211-JSYML-TRDKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-JSYML-TR - 788478-MIC2211-JSYML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-JSYML-TR
788478-MIC2211-JSYML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-JSYML-TR 788478-MIC2211-JSYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788478-MIC2211-JSYML -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad, 10-MLF Mounting: SMD Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA, 300mA Family Name: MIC2211 Output Voltage: 2.5V, 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA PSRR: 60dB ~ 40dB (1KHz ~ 20kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 10-MLF (3x3) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 150mA, 0.42V @ 300mA Alternative Parts (Cross-Reference): SiP2213DMP-PR-T1; SiP2213DMP-RG-T1; SiP2214DMP-OR-T1 ; SIP2214DMP-JS-E3; Introduction Date: October 01, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788478-MIC2211-JSYML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA, 300mA
Family Name: MIC2211
Output Voltage: 2.5V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 60dB ~ 40dB (1KHz ~ 20kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 10-MLF (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA, 0.42V @ 300mA
Alternative Parts (Cross-Reference): SiP2213DMP-PR-T1; SiP2213DMP-RG-T1; SiP2214DMP-OR-T1 ; SIP2214DMP-JS-E3;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2211-JSYML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2211-JSYML-TR
PMIC - Voltage Regulators - Linear MIC2211-JSYML-TR
IC REG LINEAR 2.5V/3.3V 10MLF

IC REG LINEAR 2.5V/3.3V 10MLF

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2211-JSYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2211-JSYML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2211-JSYML-TR
IC REG LINEAR 2.5V/3.3V 10MLF

IC REG LINEAR 2.5V/3.3V 10MLF

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC2211-JSYML-TR
LDO Voltage Regulators MIC2211-JSYML-TR
LDO Voltage Regulators Dual uCap LDO

LDO Voltage Regulators Dual uCap LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC2211-JSYML-TR 150-MIC2211-JSYML-TRCT-ND 788478-MIC2211-JSYML-TR MIC2211-JSYML-TR MIC2211-JSYML-TR MIC2211-JSYML-TR
Product Name 2.5V 3.3V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2211-JSYML-TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-VFDFN Exposed Pad, 10-MLF
Output Voltage 2.5 to 3.3 volts 2.5 to 3.3 volts 2.5 to 3.3 volts 2.5 volts
IOUT 0.1500 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data