Microchip Technology, Inc. 1.5V 1A LDO Voltage Regulator IC MIC37101-1.5YMTR

Description
IC REG LDO 1.5V 1A 8SOIC Product overview: MIC37101-1.5YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.5V 1A 8SOIC Product overview: MIC37101-1.5YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1A LDO Voltage Regulator IC
699-MIC37101-1.5YMTR
1.5V 1A LDO Voltage Regulator IC 699-MIC37101-1.5YMTR
IC REG LDO 1.5V 1A 8SOIC Product overview: MIC37101-1.5YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5YMTR can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 1A 8SOIC Product overview: MIC37101-1.5YMTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37101-1.5YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37101-1.5YMTR - 058646-MIC37101-1.5YMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37101-1.5YMTR
058646-MIC37101-1.5YMTR
PMIC - PMIC - Voltage Regulators - Linear - MIC37101-1.5YMTR 058646-MIC37101-1.5YMTR
Manufacturer: Microchip Technology Win Source Part Number: 058646-MIC37101-1.5Y MTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 058646-MIC37101-1.5YMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC37101-1.5YMTR 058646-MIC37101-1.5YMTR
Product Name 1.5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC37101-1.5YMTR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOIC; Other; 8-SOIC
Output Voltage 1.5 volts 1.5 volts
IOUT 1 amps 1 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data