Microchip Technology, Inc. 7.5A Voltage Regulator IC MIC29752BWT

Description
IC REG LIN POS ADJ 7.5A TO247-5 Product overview: MIC29752BWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29752BWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 7.5A TO247-5 Product overview: MIC29752BWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29752BWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A Voltage Regulator IC
776-MIC29752BWT
7.5A Voltage Regulator IC 776-MIC29752BWT
IC REG LIN POS ADJ 7.5A TO247-5 Product overview: MIC29752BWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29752BWT can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 7.5A TO247-5 Product overview: MIC29752BWT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29752BWT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29752BWT - 1076381-MIC29752BWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29752BWT
1076381-MIC29752BWT
PMIC - PMIC - Voltage Regulators - Linear - MIC29752BWT 1076381-MIC29752BWT
Manufacturer: Microchip Technology Win Source Part Number: 1076381-MIC29752BWT Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.75V @ 7.5A Operating Supply Current: 75mA Maximum Output Voltage: 25V Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076381-MIC29752BWT
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 7.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.75V @ 7.5A
Operating Supply Current: 75mA
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29752BWT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29752BWT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29752BWT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-247-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-247-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29752BWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29752BWT
PMIC - Voltage Regulators - Linear MIC29752BWT
IC REG LIN POS ADJ 7.5A TO247-5

IC REG LIN POS ADJ 7.5A TO247-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29752BWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29752BWT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29752BWT
IC REG LIN POS ADJ 7.5A TO247-5

IC REG LIN POS ADJ 7.5A TO247-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC29752BWT 1076381-MIC29752BWT MIC29752BWT-ND MIC29752BWT MIC29752BWT
Product Name 7.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29752BWT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tube Other; TO-247-5 Other; TO-247-5
Output Voltage 1.25 volts 1.25 volts 1.25 to 25 volts 1.25 volts
IOUT 7.5 amps 7.5 amps 7.5 amps 7.5 amps 7.5 amps
Dropout Voltage 0.7500 to ? volts 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data