The MIC2951-03YMM-TR is a low-dropout linear voltage regulator capable of delivering up to 150mA output current. It features a fixed output voltage of 5V with a typical accuracy of 1.0%. The device operates over a wide junction temperature range from -40°C to +125°C, making it suitable for various applications, including automotive electronics, cellular phones, and battery-powered equipment. This regulator is designed with extremely low quiescent current and a low dropout voltage, typically 250mV at 100mA, which helps prolong battery life. It includes features such as current and thermal limiting, an error flag for output dropout indication, and a logic-controlled shutdown function. The MIC2951-03YMM-TR requires only 1.5µF for stability and can withstand unregulated DC input voltages, including reverse battery conditions and positive transients up to 60V. Engineers may find this product beneficial for high-efficiency linear power supplies and as a voltage reference in various electronic circuits.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-MSOP
IC REG LIN POS ADJ 150MA 8MSOP
IC REG LIN POS ADJ 150MA 8MSOP
LDO Voltage Regulators Improved LP2951 Low Drop-out Regulator
IC REG LIN POS ADJ 150MA 8MSOP
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2951-03YMM-TR-ND | MIC2951-03YMM-TR | MIC2951-03YMM-TR | MIC2951-03YMM-TR | MIC2951-03YMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |