Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2214-KKBML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2214-KKBML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2214-KKBML-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2214-KKBML-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-KKBML-TR - 884654-MIC2214-KKBML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-KKBML-TR
884654-MIC2214-KKBML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2214-KKBML-TR 884654-MIC2214-KKBML-TR
Manufacturer: Microchip Technology Win Source Part Number: 884654-MIC2214-KKBML -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3) Package: Reel - TR Package: 10-VFDFN Exposed Pad, 10-MLF® Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2214 Categories: Integrated Circuits (ICs) Case / Package: 10-MLF® (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2214-KKBML TR, MIC2214-KKBML TR-ND, MIC2214-KKBMLTR, MIC2214-KKBMLTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884654-MIC2214-KKBML-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad, 10-MLF®
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2214
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2214-KKBML TR, MIC2214-KKBML TR-ND, MIC2214-KKBMLTR, MIC2214-KKBMLTR-ND

Buy Now Datasheet
Singapore, Singapore
2.6V Voltage Regulator IC
776-MIC2214-KKBML-TR
2.6V Voltage Regulator IC 776-MIC2214-KKBML-TR
IC REG LINEAR 2.6V/2.6V 10MLF Product overview: MIC2214-KKBML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-KKBML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.6V/2.6V 10MLF Product overview: MIC2214-KKBML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2214-KKBML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2214-KKBML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2214-KKBML-TR
PMIC - Voltage Regulators - Linear MIC2214-KKBML-TR
IC REG LINEAR 2.6V/2.6V 10MLF

IC REG LINEAR 2.6V/2.6V 10MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2214-KKBML-TR-ND 884654-MIC2214-KKBML-TR 776-MIC2214-KKBML-TR MIC2214-KKBML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2214-KKBML-TR 2.6V Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-MLF® (3x3) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable, Power On Reset
Unlock Full Specs
to access all available technical data