IC REG LIN POS ADJ 750MA TO263-5 Product overview: MIC29372WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29372WU-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 126667-MIC29372WU-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 750mA
Output Voltage: 1.24 V to 26 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.75V @ 750mA
Operating Supply Current: 300μA to 16mA
Maximum Output Voltage: 26V
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA TO-263-5
LDO Voltage Regulators 750mA LDO Adj + Shutdown
IC REG LIN POS ADJ 750MA TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC29372WU-TR | 126667-MIC29372WU-TR | 576-1130-6-ND | MIC29372WU-TR | MIC29372WU-TR |
| Product Name | 750MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC29372WU-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 1.24 to 26 volts | 1.24 volts | 1.24 to 26 volts | 1.24 volts | |
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Dropout Voltage | 0.6000 volts | 0.7500 volts | 0.7500 volts |