Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3
IC REG LINEAR 3.3V 1.25A TO263-3
IC REG LDO 3.3V 1.25A TO263-3
LDO Voltage Regulators 1.25A LDO Fixed Voltage
Linear Voltage Regulator IC Positive Fixed 1 Output 1.25A TO-263-3
IC REG LINEAR 3.3V 1.25A TO263-3
IC REG LINEAR 3.3V 1.25A TO263-3
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC2940A-3.3WU-TR-ND | MIC2940A-3.3WU-TR | 536-MIC2940A-3.3WU-TR | MIC2940A-3.3WU-TR | MIC2940A-3.3WU-TR | MIC2940A-3.3WU-TR | MIC2940A-3.3WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LDO 3.3V 1.25A TO263-3 | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |