Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU MIC29310-3.3WU

Description
Manufacturer: Microchip Technology Win Source Part Number: 023260-MIC29310-3.3W U Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 20mA to 150mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023260-MIC29310-3.3W U Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 20mA to 150mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU - 023260-MIC29310-3.3WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU
023260-MIC29310-3.3WU
PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU 023260-MIC29310-3.3WU
Manufacturer: Microchip Technology Win Source Part Number: 023260-MIC29310-3.3W U Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.6V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 3A Operating Supply Current: 20mA to 150mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 023260-MIC29310-3.3WU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.6V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 3A
Operating Supply Current: 20mA to 150mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2229-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2229-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2229-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
Singapore, Singapore
3.3V 3A Voltage Regulator IC
776-MIC29310-3.3WU
3.3V 3A Voltage Regulator IC 776-MIC29310-3.3WU
IC REG LINEAR 3.3V 3A TO263-3 Product overview: MIC29310-3.3WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29310-3.3WU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 3A TO263-3 Product overview: MIC29310-3.3WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29310-3.3WU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29310-3.3WU
LDO Voltage Regulators MIC29310-3.3WU
LDO Voltage Regulators 3.0A LDO Fixed Voltage

LDO Voltage Regulators 3.0A LDO Fixed Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29310-3.3WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29310-3.3WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29310-3.3WU
IC REG LINEAR 3.3V 3A TO263-3

IC REG LINEAR 3.3V 3A TO263-3

Supplier's Site
Voltage Regulators - Linear - MIC29310-3.3WU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29310-3.3WU
Voltage Regulators - Linear MIC29310-3.3WU
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29310-3.3WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29310-3.3WU
PMIC - Voltage Regulators - Linear MIC29310-3.3WU
IC REG LINEAR 3.3V 3A TO263-3

IC REG LINEAR 3.3V 3A TO263-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 023260-MIC29310-3.3WU 576-2229-ND 776-MIC29310-3.3WU MIC29310-3.3WU MIC29310-3.3WU MIC29310-3.3WU MIC29310-3.3WU
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC29310-3.3WU Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 3A Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tube TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data