Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2920A-3.3BS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2920A-3.3BS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2920A-3.3BS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2920A-3.3BS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-3.3BS - 1076291-MIC2920A-3.3BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-3.3BS
1076291-MIC2920A-3.3BS
PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-3.3BS 1076291-MIC2920A-3.3BS
Manufacturer: Microchip Technology Win Source Part Number: 1076291-MIC2920A-3.3 BS Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 400mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076291-MIC2920A-3.3BS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 400mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA Voltage Regulator IC
776-MIC2920A-3.3BS
3.3V 400MA Voltage Regulator IC 776-MIC2920A-3.3BS
IC REG LIN 3.3V 400MA SOT223-3 Product overview: MIC2920A-3.3BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-3.3BS can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 400MA SOT223-3 Product overview: MIC2920A-3.3BS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2920A-3.3BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC2920A-3.3BS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2920A-3.3BS
PMIC - Voltage Regulators - Linear MIC2920A-3.3BS
IC REG LIN 3.3V 400MA SOT223-3

IC REG LIN 3.3V 400MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC2920A-3.3BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2920A-3.3BS
Voltage Regulators - Linear MIC2920A-3.3BS
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear - MIC2920A-3.3BS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2920A-3.3BS
Voltage Regulators - Linear MIC2920A-3.3BS
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2920A-3.3BS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2920A-3.3BS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2920A-3.3BS
IC REG LIN 3.3V 400MA SOT223-3

IC REG LIN 3.3V 400MA SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC2920A-3.3BS-ND 1076291-MIC2920A-3.3BS 776-MIC2920A-3.3BS MIC2920A-3.3BS MIC2920A-3.3BS MIC2920A-3.3BS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2920A-3.3BS 3.3V 400MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tube Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers