Microchip Technology, Inc. Voltage Regulators MIC29150-3.3WT

Description
1.5A LDO Fixed Volt
Request a Quote Datasheet
Description
1.5A LDO Fixed Volt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1770872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770872P
Voltage Regulators 1770872P
1.5A LDO Fixed Volt

1.5A LDO Fixed Volt

Supplier's Site
Voltage Regulators - 1770872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770872
Voltage Regulators 1770872
1.5A LDO Fixed Volt

1.5A LDO Fixed Volt

Supplier's Site
Voltage Regulators - 1770339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1770339
Voltage Regulators 1770339
1.5A LDO Fixed Volt

1.5A LDO Fixed Volt

Supplier's Site
Newest Parts - MIC29150-3.3WT - 1222373-MIC29150-3.3WT - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MIC29150-3.3WT
1222373-MIC29150-3.3WT
Newest Parts - MIC29150-3.3WT 1222373-MIC29150-3.3WT
Manufacturer: Microchip Technology Win Source Part Number: 1222373-MIC29150-3.3 WT Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: MIC29150-3.3 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 26V Maximum Dropout Voltage: 0.6V at 1.5A

Manufacturer: Microchip Technology
Win Source Part Number: 1222373-MIC29150-3.3WT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29150-3.3
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 1.5A

Buy Now
Singapore, Singapore
3.3V 1.5A TO220 Voltage Regulator IC
776-MIC29150-3.3WT
3.3V 1.5A TO220 Voltage Regulator IC 776-MIC29150-3.3WT
IC REG LINEAR 3.3V 1.5A TO220-3 Product overview: MIC29150-3.3WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-3.3WT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1.5A TO220-3 Product overview: MIC29150-3.3WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-3.3WT can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-1104-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-1104-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-1104-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC29150-3.3WT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29150-3.3WT
PMIC - Voltage Regulators - Linear MIC29150-3.3WT
IC REG LINEAR 3.3V 1.5A TO220-3

IC REG LINEAR 3.3V 1.5A TO220-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC29150-3.3WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29150-3.3WT
Voltage Regulators - Linear MIC29150-3.3WT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29150-3.3WT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29150-3.3WT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29150-3.3WT
IC REG LINEAR 3.3V 1.5A TO220-3

IC REG LINEAR 3.3V 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29150-3.3WT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29150-3.3WT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29150-3.3WT
IC REG LINEAR 3.3V 1.5A TO220-3

IC REG LINEAR 3.3V 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC29150-3.3WT
LDO Voltage Regulators MIC29150-3.3WT
LDO Voltage Regulators 1.5A LDO Fixed Volt

LDO Voltage Regulators 1.5A LDO Fixed Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1770872P 1770872 1222373-MIC29150-3.3WT 776-MIC29150-3.3WT 576-1104-ND MIC29150-3.3WT MIC29150-3.3WT MIC29150-3.3WT MIC29150-3.3WT MIC29150-3.3WT
Product Name Voltage Regulators Voltage Regulators Newest Parts - MIC29150-3.3WT 3.3V 1.5A TO220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Package Type TO-220; Other; TO-220 TO-220; Other; To-220 TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Special Features Input Overcurrent Protection; Reverse Voltage Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5042ACPZ-2-R7 - 910721-ADP5042ACPZ-2-R7 - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad, CSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details