The MIC29302AWD is a high-current, low-dropout linear voltage regulator designed to deliver up to 3A of output current. It operates within an input voltage range of 3V to 16V and features a low dropout voltage of 560mV at full load. The output voltage is adjustable between 1.24V and 15V using external resistors, allowing for flexibility in various applications. This regulator is suitable for processor peripherals, automotive electronics, and battery-powered equipment, among other uses. It offers a total accuracy of ±2% across temperature, line, and load variations, and is equipped with fast transient response capabilities. The device includes protection features against overcurrent, reversed input polarity, and overtemperature conditions. Additionally, it has a TTL/CMOS compatible enable pin for shutdown functionality. The MIC29302AWD is available in TO-263-5L and TO-252-5L packages, with an operating junction temperature range of -40°C to +125°C, making it suitable for a wide range of environmental conditions.
IC REG LINEAR POS ADJ 3A TO252-5 Product overview: MIC29302AWD from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29302AWD can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-252-5
IC REG LINEAR POS ADJ 3A TO252-5
IC REG LINEAR POS ADJ 3A TO252-5
IC REG LINEAR POS ADJ 3A TO252-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC29302AWD | 1770613 | 1770613P | 576-4058-5-ND | MIC29302AWD | MIC29302AWD | MIC29302AWD |
| Product Name | 3A TO252 Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tube | Other; To-252 | Other; TO-252 | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | DPAK | |
| Output Voltage | 1.24 to 15 volts | 1.24 to 15 volts | 1.24 volts | 1.24 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 16 volts | 16 volts | 16 volts |