IC REG LINEAR 5V 750MA TO263-3 Product overview: MIC2937A-5.0WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2937A-5.0WU-T
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 1320094-MIC2937A-5.0
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 750
Mounting: Surface Mount
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 16 mA
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-263-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2937A-5.0WU TR-ND,MIC2937A-5.0WU
Base Product Number: MIC2937
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.75V @ 750mA
IC REG LINEAR 5V 750MA TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-263-3
LDO Voltage Regulators 750mA LDO Fixed Voltage
IC REG LINEAR 5V 750MA TO263-3
IC REG LINEAR 5V 750MA TO263-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2937A-5.0WU-TR | MIC2937A-5.0WU-TR-ND | 1320094-MIC2937A-5.0WU-TR | MIC2937A-5.0WU-TR | MIC2937A-5.0WU-TR | MIC2937A-5.0WU-TR | MIC2937A-5.0WU-TR | MIC2937A-5.0WU-TR |
| Product Name | 5V 750MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | ||
| VIN | 26 volts | 26 volts | ? to 26 volts | 26 volts |