Microchip Technology, Inc. 2.5V 1A LDO Voltage Regulator IC MIC37100-2.5WSTR

Description
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R / IC REG LDO 2.5V 1A SOT223 Product overview: MIC37100-2.5WSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-2.5WSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R / IC REG LDO 2.5V 1A SOT223 Product overview: MIC37100-2.5WSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-2.5WSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
699-MIC37100-2.5WSTR
2.5V 1A LDO Voltage Regulator IC 699-MIC37100-2.5WSTR
LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R / IC REG LDO 2.5V 1A SOT223 Product overview: MIC37100-2.5WSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-2.5WSTR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 1A 4-Pin(3+Tab) SOT-223 T/R / IC REG LDO 2.5V 1A SOT223 Product overview: MIC37100-2.5WSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC37100-2.5WSTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-2.5WSTR - 058645-MIC37100-2.5WSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-2.5WSTR
058645-MIC37100-2.5WSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC37100-2.5WSTR 058645-MIC37100-2.5WSTR
Manufacturer: Microchip Technology Win Source Part Number: 058645-MIC37100-2.5W STR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: MIC37100 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 25mA Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AP2114H-2.5TRG1; AP2114HA-2.5TRG1; XC6227C25BMR-G; XC6210A24ADL; Introduction Date: March 01, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058645-MIC37100-2.5WSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: MIC37100
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 25mA
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AP2114H-2.5TRG1; AP2114HA-2.5TRG1; XC6227C25BMR-G; XC6210A24ADL;
Introduction Date: March 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC37100-2.5WSTR 058645-MIC37100-2.5WSTR
Product Name 2.5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC37100-2.5WSTR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-223
Output Voltage 2.5 volts 2.5 volts
IOUT 1 amps 1 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data