Manufacturer: Microchip Technology
Win Source Part Number: 058611-MIC29150-12WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.6V @ 1.5A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
LDO Regulator 12V 1% 1.5A TO220
LDO Regulator 12V 1% 1.5A TO220
LDO Regulator 12V 1% 1.5A TO220
IC REG LINEAR 12V 1.5A TO220-3 Product overview: MIC29150-12WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29150-12WT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
LDO Voltage Regulators 1.5A LDO Fixed Volt
IC REG LINEAR 12V 1.5A TO220-3
IC REG LINEAR 12V 1.5A TO220-3
IC REG LINEAR 12V 1.5A TO220-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 058611-MIC29150-12WT | 9112893 | 9112893P | 776-MIC29150-12WT | 576-2206-ND | MIC29150-12WT | MIC29150-12WT | MIC29150-12WT | MIC29150-12WT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC29150-12WT | Voltage Regulators | Voltage Regulators | 12V 1.5A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | TO-220; Other; TO-220 | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Life Cycle Stage | Maturity; Active |