IC REG LIN POS ADJ 1.25A TO263-5 Product overview: MIC2941AWU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2941AWU-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788571-MIC2941AWU-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.25A
Family Name: MIC2941A
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 70mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-5
Output Voltage MAX: 26V
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.6V @ 1.25A
Alternative Parts (Cross-Reference): LM2941SX/HFPB; LM2941S/NOPB; LM2941SXHALF; LM2941SHFLF;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.25A TO-263-5
IC REG LIN POS ADJ 1.25A TO263-5
IC REG LIN POS ADJ 1.25A TO263-5
LDO Voltage Regulators 1.25A LDO Adj+Shutdown
IC REG LIN POS ADJ 1.25A TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2941AWU-TR | 788571-MIC2941AWU-TR | 576-1139-2-ND | MIC2941AWU-TR | MIC2941AWU-TR | MIC2941AWU-TR | MIC2941AWU-TR |
| Product Name | 1.25A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2941AWU-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 1.24 to 26 volts | 1.24 volts | 1.24 to 26 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | |
| Dropout Voltage | 0.4000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |