Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29501-3.3BT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC29501-3.3BT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC29501-3.3BT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC29501-3.3BT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Buy Now Datasheet
Singapore, Singapore
3.3V 5A TO220 Voltage Regulator IC
776-MIC29501-3.3BT
3.3V 5A TO220 Voltage Regulator IC 776-MIC29501-3.3BT
IC REG LINEAR 3.3V 5A TO220-5 Product overview: MIC29501-3.3BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-3.3BT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 5A TO220-5 Product overview: MIC29501-3.3BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29501-3.3BT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BT - 044747-MIC29501-3.3BT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BT
044747-MIC29501-3.3BT
PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BT 044747-MIC29501-3.3BT
Manufacturer: Microchip Technology Win Source Part Number: 044747-MIC29501-3.3B T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.37V @ 5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 5A Operating Supply Current: 50mA Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage

Manufacturer: Microchip Technology
Win Source Part Number: 044747-MIC29501-3.3BT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 5A
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage

Buy Now Datasheet
Voltage Regulators - Linear - MIC29501-3.3BT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29501-3.3BT
Voltage Regulators - Linear MIC29501-3.3BT
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC29501-3.3BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC29501-3.3BT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC29501-3.3BT
IC REG LINEAR 3.3V 5A TO220-5

IC REG LINEAR 3.3V 5A TO220-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC29501-3.3BT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC29501-3.3BT
PMIC - Voltage Regulators - Linear MIC29501-3.3BT
IC REG LINEAR 3.3V 5A TO220-5

IC REG LINEAR 3.3V 5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC29501-3.3BT-ND 776-MIC29501-3.3BT 044747-MIC29501-3.3BT MIC29501-3.3BT MIC29501-3.3BT MIC29501-3.3BT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 5A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29501-3.3BT Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Other; Bulk TO-220; Other; TO-220-5 TO-220; Other; TO-220-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data