Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37151-1.5BR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC37151-1.5BR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC37151-1.5BR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC37151-1.5BR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5BR - 140924-MIC37151-1.5BR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5BR
140924-MIC37151-1.5BR
PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5BR 140924-MIC37151-1.5BR
Manufacturer: Microchip Technology Win Source Part Number: 140924-MIC37151-1.5B R Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 140924-MIC37151-1.5BR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
1.5V 1.5A Voltage Regulator IC
776-MIC37151-1.5BR
1.5V 1.5A Voltage Regulator IC 776-MIC37151-1.5BR
IC REG LINEAR 1.5V 1.5A SPAK-5 Product overview: MIC37151-1.5BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37151-1.5BR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 1.5A SPAK-5 Product overview: MIC37151-1.5BR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC37151-1.5BR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC37151-1.5BR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37151-1.5BR
Voltage Regulators - Linear MIC37151-1.5BR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC37151-1.5BR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37151-1.5BR
Voltage Regulators - Linear MIC37151-1.5BR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC37151-1.5BR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC37151-1.5BR
PMIC - Voltage Regulators - Linear MIC37151-1.5BR
IC REG LINEAR 1.5V 1.5A SPAK-5

IC REG LINEAR 1.5V 1.5A SPAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC37151-1.5BR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC37151-1.5BR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC37151-1.5BR
IC REG LINEAR 1.5V 1.5A SPAK-5

IC REG LINEAR 1.5V 1.5A SPAK-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC37151-1.5BR-ND 140924-MIC37151-1.5BR 776-MIC37151-1.5BR MIC37151-1.5BR MIC37151-1.5BR MIC37151-1.5BR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC37151-1.5BR 1.5V 1.5A Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SPAK-5 (5 Leads + Tab) Other; S-PAK-5 Other; Tube Other; SPak-5 (5 leads + Tab)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data