IC REG LINEAR 3V/3V/1.8V 16MLF Product overview: MIC2215-PPGYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2215-PPGYML-T
Manufacturer: Microchip Technology
Win Source Part Number: 788487-MIC2215-PPGYM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VQFN Exposed Pad, 16-MLF
Mounting: SMD
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA, 250mA, 250mA
Family Name: MIC2215
Output Voltage: 3V, 3V, 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA ~ 550μA
PSRR: 70dB ~ 45dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 16-MLF (4x4)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.275V @ 250mA, 0.275V @ 250mA, 0.275V @ 250mA
Alternative Parts (Cross-Reference): R5320G025A-TR; R5324D013B-TR-F; R5320D024A-TR; R5320G023A-TR;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V/3V/1.8V 16MLF
IC REG LINEAR 3V/3V/1.8V 16MLF
IC REG LINEAR 3V/3V/1.8V 16MLF
LDO Voltage Regulators Triple Low Noise High PSRR uCap LDO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2215-PPGYML-TR | 788487-MIC2215-PPGYML-TR | MIC2215-PPGYML-TR | 536-MIC2215-PPGYML-TR | MIC2215-PPGYML-TR | MIC2215-PPGYML-TR |
| Product Name | 3V 1.8V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2215-PPGYML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3V/3V/1.8V 16MLF | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 16-VQFN Exposed Pad, 16-MLF | Other; 16-VQFN Exposed Pad, 16-MLF® | |||
| Output Voltage | 3 to 1.8 volts | 1.8 volts | 3 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 5.5 volts | 2.25 volts |