Microchip Technology, Inc. 5V 250MA Voltage Regulator IC MIC2954-02BS TR

Description
IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-02BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02BS TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-02BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02BS TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250MA Voltage Regulator IC
776-MIC2954-02BS TR
5V 250MA Voltage Regulator IC 776-MIC2954-02BS TR
IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-02BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02BS TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 250MA SOT223-3 Product overview: MIC2954-02BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2954-02BS TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2954-02BSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2954-02BSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2954-02BSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02BS TR - 058636-MIC2954-02BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02BS TR
058636-MIC2954-02BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02BS TR 058636-MIC2954-02BS TR
Manufacturer: Microchip Technology Win Source Part Number: 058636-MIC2954-02BS TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.375V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 250mA Operating Supply Current: 300μA to 12mA Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR

Manufacturer: Microchip Technology
Win Source Part Number: 058636-MIC2954-02BS TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.375V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 250mA
Operating Supply Current: 300μA to 12mA
Control Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC2954-02BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2954-02BS TR
PMIC - Voltage Regulators - Linear MIC2954-02BS TR
IC REG LINEAR 5V 250MA SOT223-3

IC REG LINEAR 5V 250MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC2954-02BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2954-02BS TR
Voltage Regulators - Linear MIC2954-02BS TR
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC2954-02BS TR MIC2954-02BSTR-ND 058636-MIC2954-02BS TR MIC2954-02BS TR MIC2954-02BS TR
Product Name 5V 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2954-02BS TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
VIN 30 volts 30 volts 30 volts ? to 30 volts
Unlock Full Specs
to access all available technical data