IC REG LINEAR 5V 750MA TO220-3 Product overview: MIC2937A-5.0BT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 750MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2937A-5.0BT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058623-MIC2937A-5.0B
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 300μA to 16mA
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3
IC REG LINEAR 5V 750MA TO220-3
IC REG LINEAR 5V 750MA TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC2937A-5.0BT | 058623-MIC2937A-5.0BT | MIC2937A-5.0BT-ND | MIC2937A-5.0BT | MIC2937A-5.0BT | MIC2937A-5.0BT |
| Product Name | 5V 750MA TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC2937A-5.0BT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |
| VIN | 26 volts | 26 volts | 26 volts | ? to 26 volts |