Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Manufacturer: Microchip Technology
Win Source Part Number: 1222401-MIC29301-12W
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MIC29301-12
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 3A
IC REG LINEAR 12V 3A TO263-5 Product overview: MIC29301-12WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC29301-12WU can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 3A TO263-5
IC REG LINEAR 12V 3A TO263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3481-5-ND | 1222401-MIC29301-12WU | 776-MIC29301-12WU | MIC29301-12WU | MIC29301-12WU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC29301-12WU | 12V 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; Tube | TO-263 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |