Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2951-4.85BM-TR

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2951-4.85BM-TR is a low-dropout linear voltage regulator designed to provide a regulated output of 4.85V with a maximum output current of 150mA. It features high accuracy, with a typical output voltage tolerance of 0.5%, and operates efficiently with an extremely low quiescent current. The device is capable of withstanding input voltage transients of up to +60V and can handle reverse battery conditions down to -20V, making it suitable for automotive applications. This regulator offers tight load and line regulation, ensuring stable performance across varying input conditions. It requires only 1.5µF of output capacitance for stability, simplifying design requirements. Additional features include an error flag output for dropout detection and a logic-controlled shutdown function, enhancing its versatility in various applications such as automotive electronics, battery-powered devices, and high-efficiency linear power supplies. The MIC2951-4.85BM-TR is available in an 8-pin SOIC package, suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MIC2951-4.85BM-TR is a low-dropout linear voltage regulator designed to provide a regulated output of 4.85V with a maximum output current of 150mA. It features high accuracy, with a typical output voltage tolerance of 0.5%, and operates efficiently with an extremely low quiescent current. The device is capable of withstanding input voltage transients of up to +60V and can handle reverse battery conditions down to -20V, making it suitable for automotive applications. This regulator offers tight load and line regulation, ensuring stable performance across varying input conditions. It requires only 1.5µF of output capacitance for stability, simplifying design requirements. Additional features include an error flag output for dropout detection and a logic-controlled shutdown function, enhancing its versatility in various applications such as automotive electronics, battery-powered devices, and high-efficiency linear power supplies. The MIC2951-4.85BM-TR is available in an 8-pin SOIC package, suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2951-4.85BM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2951-4.85BM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2951-4.85BM-TR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - MIC2951-4.85BM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2951-4.85BM-TR
Voltage Regulators - Linear MIC2951-4.85BM-TR
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2951-4.85BM-TR
PMIC - Voltage Regulators - Linear MIC2951-4.85BM-TR
IC REG LIN POS ADJ 150MA 8SOIC

IC REG LIN POS ADJ 150MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2951-4.85BM-TR-ND MIC2951-4.85BM-TR MIC2951-4.85BM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - PMIC - Voltage Regulators - Linear - CS403GT5 - 916058-CS403GT5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Package Type Other; Bulk
View Details
2 suppliers
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A4984SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details